Essentra Components Cable Supports and Fasteners EWSE-12.8-01

Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.390"" L x 0.200"" H (9.90mm x 5.08mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Push In, Edge 0.390"" L x 0.200"" H (9.90mm x 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3070-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3070-ND
Cable Supports and Fasteners RPC3070-ND
"Cable Clip, Wire Saddle Natural Push In, Edge 0.390"" L x 0.200"" H (9.90mm x 5.08mm)"

"Cable Clip, Wire Saddle Natural Push In, Edge 0.390"" L x 0.200"" H (9.90mm x 5.08mm)"

Buy Now Datasheet
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ3607 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ3607
Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ3607
WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.2mm; External Width:3.6mm RoHS Compliant: Yes

WIRE SADDLE, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.2mm; External Width:3.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3070-ND 66AJ3607
Product Name Cable Supports and Fasteners Wire Saddle, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 475148 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Buckle clip
Diameter 0.512 inch (13 mm)
Material Aluminum; Aluminium
View Details