Essentra Components Fibre Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components EFA04-06-001

Description
FIBRE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861"; External Width:- RoHS Compliant: Yes
Description
FIBRE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861"; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components - 66AJ3552 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
66AJ3552
Fibre Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components 66AJ3552
FIBRE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861"; External Width:- RoHS Compliant: Yes

FIBRE CABLE CLIP, BLK, 0.118", PA 6.6; Cable Clamp / Clip Type:Cable Clip; Internal Diameter:0.118"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:2.861"; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ3552
Product Name Fibre Cable Clip, Blk, 0.118, Pa 6.6; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers