Essentra Components Cable Clamps - Adhesive Mount, D Style KKD-4-RT

Description
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive
Request a Quote Datasheet
Description
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, D Style - KKD-4-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, D Style
KKD-4-RT
Cable Clamps - Adhesive Mount, D Style KKD-4-RT
Quickly and easily mounted with an adhesive base Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max) Holds cables in yet allows for removal Grey, UL94 V-0 rated PVC with acrylic adhesive

Quickly and easily mounted with an adhesive base
Four different sizes for various bundle diameters; 1/4 .(40 in Max), 1/2 (.73 in Max), 3/4 (1.02 in Max), 1.000 (1.30 in Max)
Holds cables in yet allows for removal
Grey, UL94 V-0 rated PVC with acrylic adhesive

Supplier's Site
Cable Supports and Fasteners - RPC1093-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1093-ND
Cable Supports and Fasteners RPC1093-ND
"Cable Clip, C-Type Gray Adhesive 0.250"" (6.35mm)"

"Cable Clip, C-Type Gray Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 85AH9697 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components
85AH9697
Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components 85AH9697
CABLE CLAMP, PVC, GREY, 6.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:12.7mm; Height:10.2mm RoHS Compliant: Yes

CABLE CLAMP, PVC, GREY, 6.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:12.7mm; Height:10.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number KKD-4-RT RPC1093-ND 85AH9697
Product Name Cable Clamps - Adhesive Mount, D Style Cable Supports and Fasteners Cable Clamp, Pvc, Grey, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Material PVC; PVC PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details