"Cable Clip, Twist Lock Natural 0.600"" ~ 0.700"" (15.24mm ~ 17.78mm)"
CABLE TIE, PA66, L-80.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:80.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:17.8mm; Cable Tie Type:Kurly/Twist Lock; Product Range:DTL Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | DTL6565-20-01-ND | 66AJ3528 |
| Product Name | Cable Supports and Fasteners | Cable Tie, Pa66, L-80.8Mm, Natural; Cable Tie Material Essentra Components |
| Length | 3.18 inch (80.8 mm) |