Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1210FRRSL

Description
EGS-10-80 121 1% RWR84S1210FR RSL
Request a Quote Datasheet
Description
EGS-10-80 121 1% RWR84S1210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1210FRRSL
Wirewound Resistors 3110-RWR84S1210FRRSL
EGS-10-80 121 1% RWR84S1210FR RSL

EGS-10-80 121 1% RWR84S1210FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1210FRRSL-ND
Through Hole Resistors RWR84S1210FRRSL-ND
121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 7W 1% WW AXIAL - RWR84S1210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 7W 1% WW AXIAL
RWR84S1210FRRSL
RES 121 OHM 7W 1% WW AXIAL RWR84S1210FRRSL
RES 121ohm 7W 1% WW AXIAL

RES 121ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1210FRRSL RWR84S1210FRRSL-ND RWR84S1210FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details