Vishay Intertechnology, Inc. RES 0.249 OHM 7W 1% WW AXIAL RWR84NR249FPS73

Description
RES 0.249ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 7W 1% WW AXIAL - RWR84NR249FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 7W 1% WW AXIAL
RWR84NR249FPS73
RES 0.249 OHM 7W 1% WW AXIAL RWR84NR249FPS73
RES 0.249ohm 7W 1% WW AXIAL

RES 0.249ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR249FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR249FPS73-ND
Through Hole Resistors RWR84NR249FPS73-ND
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR249FPS73 RWR84NR249FPS73-ND
Product Name RES 0.249 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details