Vishay Intertechnology, Inc. Wirewound Resistors RWR84N53R6FRBSL

Description
EGN-10-80 53.6 1% RWR84N53R6FR BSL
Request a Quote Datasheet
Description
EGN-10-80 53.6 1% RWR84N53R6FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N53R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N53R6FRBSL
Wirewound Resistors 3110-RWR84N53R6FRBSL
EGN-10-80 53.6 1% RWR84N53R6FR BSL

EGN-10-80 53.6 1% RWR84N53R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N53R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N53R6FRBSL-ND
Through Hole Resistors RWR84N53R6FRBSL-ND
53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53.6 OHM 7W 1% WW AXIAL - RWR84N53R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 7W 1% WW AXIAL
RWR84N53R6FRBSL
RES 53.6 OHM 7W 1% WW AXIAL RWR84N53R6FRBSL
RES 53.6ohm 7W 1% WW AXIAL

RES 53.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N53R6FRBSL RWR84N53R6FRBSL-ND RWR84N53R6FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details