Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1101FRS73

Description
EGS-10-80 1.1K 1% RWR84S1101FR S73
Request a Quote Datasheet
Description
EGS-10-80 1.1K 1% RWR84S1101FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1101FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1101FRS73
Wirewound Resistors 3110-RWR84S1101FRS73
EGS-10-80 1.1K 1% RWR84S1101FR S73

EGS-10-80 1.1K 1% RWR84S1101FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1101FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1101FRS73-ND
Through Hole Resistors RWR84S1101FRS73-ND
1.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.1K OHM 7W 1% WW AXIAL - RWR84S1101FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 7W 1% WW AXIAL
RWR84S1101FRS73
RES 1.1K OHM 7W 1% WW AXIAL RWR84S1101FRS73
RES 1.1Kohm 7W 1% WW AXIAL

RES 1.1Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1101FRS73 RWR84S1101FRS73-ND RWR84S1101FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.1K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers