Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1201FRB12

Description
1.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1201FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1201FRB12-ND
Through Hole Resistors RWR84S1201FRB12-ND
1.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1201FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1201FRB12
Wirewound Resistors 3110-RWR84S1201FRB12
EGS-10-80 1.2K 1% RWR84S1201FR B12

EGS-10-80 1.2K 1% RWR84S1201FR B12

Supplier's Site Datasheet
RES 1.2K OHM 7W 1% WW AXIAL - RWR84S1201FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 7W 1% WW AXIAL
RWR84S1201FRB12
RES 1.2K OHM 7W 1% WW AXIAL RWR84S1201FRB12
RES 1.2Kohm 7W 1% WW AXIAL

RES 1.2Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1201FRB12-ND 3110-RWR84S1201FRB12 RWR84S1201FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.2K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details