Vishay Intertechnology, Inc. Through Hole Resistors RWR84NR332FSBSL

Description
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84NR332FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR332FSBSL-ND
Through Hole Resistors RWR84NR332FSBSL-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.332 OHM 7W 1% WW AXIAL - RWR84NR332FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84NR332FSBSL
RES 0.332 OHM 7W 1% WW AXIAL RWR84NR332FSBSL
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84NR332FSBSL-ND RWR84NR332FSBSL
Product Name Through Hole Resistors RES 0.332 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details