Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5360FSB12

Description
EGN-10-80 536 1% RWR84N5360FS B12
Request a Quote Datasheet
Description
EGN-10-80 536 1% RWR84N5360FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5360FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5360FSB12
Wirewound Resistors 3110-RWR84N5360FSB12
EGN-10-80 536 1% RWR84N5360FS B12

EGN-10-80 536 1% RWR84N5360FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N5360FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5360FSB12-ND
Through Hole Resistors RWR84N5360FSB12-ND
536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 536 OHM 7W 1% WW AXIAL - RWR84N5360FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 7W 1% WW AXIAL
RWR84N5360FSB12
RES 536 OHM 7W 1% WW AXIAL RWR84N5360FSB12
RES 536ohm 7W 1% WW AXIAL

RES 536ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5360FSB12 RWR84N5360FSB12-ND RWR84N5360FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details