Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1002FPB12

Description
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1002FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1002FPB12-ND
Through Hole Resistors RWR84S1002FPB12-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1002FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1002FPB12
Wirewound Resistors 3110-RWR84S1002FPB12
EGS-10-80 10K 1% RWR84S1002FP B12

EGS-10-80 10K 1% RWR84S1002FP B12

Supplier's Site Datasheet
RES 10K OHM 7W 1% WW AXIAL - RWR84S1002FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 7W 1% WW AXIAL
RWR84S1002FPB12
RES 10K OHM 7W 1% WW AXIAL RWR84S1002FPB12
RES 10Kohm 7W 1% WW AXIAL

RES 10Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1002FPB12-ND 3110-RWR84S1002FPB12 RWR84S1002FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers