Vishay Intertechnology, Inc. RES 54.9 OHM 7W 1% WW AXIAL RWR84N54R9FRRSL

Description
RES 54.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 7W 1% WW AXIAL - RWR84N54R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 7W 1% WW AXIAL
RWR84N54R9FRRSL
RES 54.9 OHM 7W 1% WW AXIAL RWR84N54R9FRRSL
RES 54.9ohm 7W 1% WW AXIAL

RES 54.9ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N54R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N54R9FRRSL
Wirewound Resistors 3110-RWR84N54R9FRRSL
EGN-10-80 54.9 1% RWR84N54R9FR RSL

EGN-10-80 54.9 1% RWR84N54R9FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N54R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N54R9FRRSL-ND
Through Hole Resistors RWR84N54R9FRRSL-ND
54.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N54R9FRRSL 3110-RWR84N54R9FRRSL RWR84N54R9FRRSL-ND
Product Name RES 54.9 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details