Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1000FSRSL

Description
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1000FSRSL-ND
Through Hole Resistors RWR84S1000FSRSL-ND
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 7W 1% WW AXIAL - RWR84S1000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 7W 1% WW AXIAL
RWR84S1000FSRSL
RES 100 OHM 7W 1% WW AXIAL RWR84S1000FSRSL
RES 100ohm 7W 1% WW AXIAL

RES 100ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1000FSRSL
Wirewound Resistors 3110-RWR84S1000FSRSL
EGS-10-80 100 1% RWR84S1000FS RSL

EGS-10-80 100 1% RWR84S1000FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1000FSRSL-ND RWR84S1000FSRSL 3110-RWR84S1000FSRSL
Product Name Through Hole Resistors RES 100 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers