Vishay Intertechnology, Inc. RES 56.2 OHM 7W 1% WW AXIAL RWR84N56R2FRRSL

Description
RES 56.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 7W 1% WW AXIAL - RWR84N56R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 7W 1% WW AXIAL
RWR84N56R2FRRSL
RES 56.2 OHM 7W 1% WW AXIAL RWR84N56R2FRRSL
RES 56.2ohm 7W 1% WW AXIAL

RES 56.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N56R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N56R2FRRSL-ND
Through Hole Resistors RWR84N56R2FRRSL-ND
56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N56R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N56R2FRRSL
Wirewound Resistors 3110-RWR84N56R2FRRSL
EGN-10-80 56.2 1% RWR84N56R2FR RSL

EGN-10-80 56.2 1% RWR84N56R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N56R2FRRSL RWR84N56R2FRRSL-ND 3110-RWR84N56R2FRRSL
Product Name RES 56.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers