Vishay Intertechnology, Inc. Wirewound Resistors RWR84S10R0FPBSL

Description
EGS-10-80 10 1% RWR84S10R0FP BSL
Request a Quote Datasheet
Description
EGS-10-80 10 1% RWR84S10R0FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S10R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S10R0FPBSL
Wirewound Resistors 3110-RWR84S10R0FPBSL
EGS-10-80 10 1% RWR84S10R0FP BSL

EGS-10-80 10 1% RWR84S10R0FP BSL

Supplier's Site Datasheet
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FPBSL
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FPBSL
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S10R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FPBSL-ND
Through Hole Resistors RWR84S10R0FPBSL-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S10R0FPBSL RWR84S10R0FPBSL RWR84S10R0FPBSL-ND
Product Name Wirewound Resistors RES 10 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details