Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1051FRBSL

Description
1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1051FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1051FRBSL-ND
Through Hole Resistors RWR84S1051FRBSL-ND
1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.05K OHM 7W 1% WW AXIAL - RWR84S1051FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 7W 1% WW AXIAL
RWR84S1051FRBSL
RES 1.05K OHM 7W 1% WW AXIAL RWR84S1051FRBSL
RES 1.05Kohm 7W 1% WW AXIAL

RES 1.05Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1051FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1051FRBSL
Wirewound Resistors 3110-RWR84S1051FRBSL
EGS-10-80 1.05K 1% RWR84S1051FR BSL

EGS-10-80 1.05K 1% RWR84S1051FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1051FRBSL-ND RWR84S1051FRBSL 3110-RWR84S1051FRBSL
Product Name Through Hole Resistors RES 1.05K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details