Vishay Intertechnology, Inc. RES 121 OHM 7W 1% WW AXIAL RWR84S1210FRS73

Description
RES 121ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 7W 1% WW AXIAL - RWR84S1210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 7W 1% WW AXIAL
RWR84S1210FRS73
RES 121 OHM 7W 1% WW AXIAL RWR84S1210FRS73
RES 121ohm 7W 1% WW AXIAL

RES 121ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1210FRS73
Wirewound Resistors 3110-RWR84S1210FRS73
EGS-10-80 121 1% RWR84S1210FR S73

EGS-10-80 121 1% RWR84S1210FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1210FRS73-ND
Through Hole Resistors RWR84S1210FRS73-ND
121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1210FRS73 3110-RWR84S1210FRS73 RWR84S1210FRS73-ND
Product Name RES 121 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers