EGN-10-80 68.1 1% RWR84N68R1FR RSL
RES 68.1ohm 7W 1% WW AXIAL
68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84N68R1FRRSL | RWR84N68R1FRRSL | RWR84N68R1FRRSL-ND |
| Product Name | Wirewound Resistors | RES 68.1 OHM 7W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |