Vishay Intertechnology, Inc. RES 10K OHM 7W 1% WW AXIAL RWR84S1002FRBSL

Description
RES 10Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 7W 1% WW AXIAL - RWR84S1002FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 7W 1% WW AXIAL
RWR84S1002FRBSL
RES 10K OHM 7W 1% WW AXIAL RWR84S1002FRBSL
RES 10Kohm 7W 1% WW AXIAL

RES 10Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1002FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1002FRBSL-ND
Through Hole Resistors RWR84S1002FRBSL-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1002FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1002FRBSL
Wirewound Resistors 3110-RWR84S1002FRBSL
EGS-10-80 10K 1% RWR84S1002FR BSL

EGS-10-80 10K 1% RWR84S1002FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1002FRBSL RWR84S1002FRBSL-ND 3110-RWR84S1002FRBSL
Product Name RES 10K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details