Vishay Intertechnology, Inc. Wirewound Resistors RWR84S11R5FSBSL

Description
EGS-10-80 11.5 1% RWR84S11R5FS BSL
Request a Quote Datasheet
Description
EGS-10-80 11.5 1% RWR84S11R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S11R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S11R5FSBSL
Wirewound Resistors 3110-RWR84S11R5FSBSL
EGS-10-80 11.5 1% RWR84S11R5FS BSL

EGS-10-80 11.5 1% RWR84S11R5FS BSL

Supplier's Site Datasheet
RES 11.5 OHM 7W 1% WW AXIAL - RWR84S11R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 7W 1% WW AXIAL
RWR84S11R5FSBSL
RES 11.5 OHM 7W 1% WW AXIAL RWR84S11R5FSBSL
RES 11.5ohm 7W 1% WW AXIAL

RES 11.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S11R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S11R5FSBSL-ND
Through Hole Resistors RWR84S11R5FSBSL-ND
11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S11R5FSBSL RWR84S11R5FSBSL RWR84S11R5FSBSL-ND
Product Name Wirewound Resistors RES 11.5 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details