Vishay Intertechnology, Inc. RES 10.7K OHM 7W 1% WW AXIAL RWR84S1072FRBSL

Description
RES 10.7Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 7W 1% WW AXIAL - RWR84S1072FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 7W 1% WW AXIAL
RWR84S1072FRBSL
RES 10.7K OHM 7W 1% WW AXIAL RWR84S1072FRBSL
RES 10.7Kohm 7W 1% WW AXIAL

RES 10.7Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1072FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1072FRBSL-ND
Through Hole Resistors RWR84S1072FRBSL-ND
10.7 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.7 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1072FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1072FRBSL
Wirewound Resistors 3110-RWR84S1072FRBSL
EGS-10-80 10.7K 1% RWR84S1072FR BSL

EGS-10-80 10.7K 1% RWR84S1072FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1072FRBSL RWR84S1072FRBSL-ND 3110-RWR84S1072FRBSL
Product Name RES 10.7K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms 10700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details