Vishay Intertechnology, Inc. Through Hole Resistors RWR84N78R7FSB12

Description
78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N78R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N78R7FSB12-ND
Through Hole Resistors RWR84N78R7FSB12-ND
78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 78.7 OHM 7W 1% WW AXIAL - RWR84N78R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 7W 1% WW AXIAL
RWR84N78R7FSB12
RES 78.7 OHM 7W 1% WW AXIAL RWR84N78R7FSB12
RES 78.7ohm 7W 1% WW AXIAL

RES 78.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N78R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N78R7FSB12
Wirewound Resistors 3110-RWR84N78R7FSB12
EGN-10-80 78.7 1% RWR84N78R7FS B12

EGN-10-80 78.7 1% RWR84N78R7FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N78R7FSB12-ND RWR84N78R7FSB12 3110-RWR84N78R7FSB12
Product Name Through Hole Resistors RES 78.7 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details