Vishay Intertechnology, Inc. RES 0.598 OHM 7W 1% WW AXIAL RWR84NR598FPB12

Description
RES 0.598ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.598ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.598 OHM 7W 1% WW AXIAL - RWR84NR598FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.598 OHM 7W 1% WW AXIAL
RWR84NR598FPB12
RES 0.598 OHM 7W 1% WW AXIAL RWR84NR598FPB12
RES 0.598ohm 7W 1% WW AXIAL

RES 0.598ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR598FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR598FPB12-ND
Through Hole Resistors RWR84NR598FPB12-ND
598 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

598 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR598FPB12 RWR84NR598FPB12-ND
Product Name RES 0.598 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5980 ohms 0.5980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details