Vishay Intertechnology, Inc. Through Hole Resistors RWR84N6490FSBSL

Description
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N6490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6490FSBSL-ND
Through Hole Resistors RWR84N6490FSBSL-ND
649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N6490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490FSBSL
Wirewound Resistors 3110-RWR84N6490FSBSL
EGN-10-80 649 1% RWR84N6490FS BSL

EGN-10-80 649 1% RWR84N6490FS BSL

Supplier's Site Datasheet
RES 649 OHM 7W 1% WW AXIAL - RWR84N6490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 1% WW AXIAL
RWR84N6490FSBSL
RES 649 OHM 7W 1% WW AXIAL RWR84N6490FSBSL
RES 649ohm 7W 1% WW AXIAL

RES 649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N6490FSBSL-ND 3110-RWR84N6490FSBSL RWR84N6490FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers