Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1202FRS73

Description
12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1202FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1202FRS73-ND
Through Hole Resistors RWR84S1202FRS73-ND
12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12K OHM 7W 1% WW AXIAL - RWR84S1202FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 7W 1% WW AXIAL
RWR84S1202FRS73
RES 12K OHM 7W 1% WW AXIAL RWR84S1202FRS73
RES 12Kohm 7W 1% WW AXIAL

RES 12Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1202FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1202FRS73
Wirewound Resistors 3110-RWR84S1202FRS73
EGS-10-80 12K 1% RWR84S1202FR S73

EGS-10-80 12K 1% RWR84S1202FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1202FRS73-ND RWR84S1202FRS73 3110-RWR84S1202FRS73
Product Name Through Hole Resistors RES 12K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details