Vishay Intertechnology, Inc. Wirewound Resistors RWR84N7500FRBSL

Description
EGN-10-80 750 1% RWR84N7500FR BSL
Request a Quote Datasheet
Description
EGN-10-80 750 1% RWR84N7500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N7500FRBSL
Wirewound Resistors 3110-RWR84N7500FRBSL
EGN-10-80 750 1% RWR84N7500FR BSL

EGN-10-80 750 1% RWR84N7500FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N7500FRBSL-ND
Through Hole Resistors RWR84N7500FRBSL-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 750 OHM 7W 1% WW AXIAL - RWR84N7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84N7500FRBSL
RES 750 OHM 7W 1% WW AXIAL RWR84N7500FRBSL
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N7500FRBSL RWR84N7500FRBSL-ND RWR84N7500FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers