Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPRSL

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84NR301FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84NR301FPRSL
RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPRSL
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR301FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR301FPRSL-ND
Through Hole Resistors RWR84NR301FPRSL-ND
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR301FPRSL RWR84NR301FPRSL-ND
Product Name RES 0.301 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details