Vishay Intertechnology, Inc. RES 0.604 OHM 7W 1% WW AXIAL RWR84NR604FSBSL

Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 7W 1% WW AXIAL - RWR84NR604FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84NR604FSBSL
RES 0.604 OHM 7W 1% WW AXIAL RWR84NR604FSBSL
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR604FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR604FSBSL-ND
Through Hole Resistors RWR84NR604FSBSL-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR604FSBSL RWR84NR604FSBSL-ND
Product Name RES 0.604 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers