Vishay Intertechnology, Inc. Wirewound Resistors RWR84N64R2BRB12

Description
EGN-10-80 64.2 .1% RWR84N64R2BR B12
Request a Quote Datasheet
Description
EGN-10-80 64.2 .1% RWR84N64R2BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N64R2BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N64R2BRB12
Wirewound Resistors 3110-RWR84N64R2BRB12
EGN-10-80 64.2 .1% RWR84N64R2BR B12

EGN-10-80 64.2 .1% RWR84N64R2BR B12

Supplier's Site Datasheet
RES 64.2 OHM 7W 0.1% WW AXIAL - RWR84N64R2BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2 OHM 7W 0.1% WW AXIAL
RWR84N64R2BRB12
RES 64.2 OHM 7W 0.1% WW AXIAL RWR84N64R2BRB12
RES 64.2ohm 7W 0.1% WW AXIAL

RES 64.2ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N64R2BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N64R2BRB12-ND
Through Hole Resistors RWR84N64R2BRB12-ND
64.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

64.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N64R2BRB12 RWR84N64R2BRB12 RWR84N64R2BRB12-ND
Product Name Wirewound Resistors RES 64.2 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 64.2 ohms 64.2 ohms 64.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details