RES 10ohm 7W 1% WW AXIAL
EGS-10-80 10 1% RWR84S10R0FR S73
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR84S10R0FRS73 | 3110-RWR84S10R0FRS73 | RWR84S10R0FRS73-ND | 64C3269 |
| Product Name | RES 10 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Category / Application | Industrial | General Use |