Vishay Intertechnology, Inc. RES 0.499 OHM 7W 0.1% WW AXIAL RWR84NR499BSBSL

Description
RES 0.499ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 7W 0.1% WW AXIAL - RWR84NR499BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 7W 0.1% WW AXIAL
RWR84NR499BSBSL
RES 0.499 OHM 7W 0.1% WW AXIAL RWR84NR499BSBSL
RES 0.499ohm 7W 0.1% WW AXIAL

RES 0.499ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR499BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR499BSBSL-ND
Through Hole Resistors RWR84NR499BSBSL-ND
499 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR499BSBSL RWR84NR499BSBSL-ND
Product Name RES 0.499 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details