Vishay Intertechnology, Inc. Through Hole Resistors RWR84N6R19FRBSL

Description
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N6R19FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6R19FRBSL-ND
Through Hole Resistors RWR84N6R19FRBSL-ND
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6.19 OHM 7W 1% WW AXIAL - RWR84N6R19FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 7W 1% WW AXIAL
RWR84N6R19FRBSL
RES 6.19 OHM 7W 1% WW AXIAL RWR84N6R19FRBSL
RES 6.19ohm 7W 1% WW AXIAL

RES 6.19ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84N6R19FRBSL-ND RWR84N6R19FRBSL
Product Name Through Hole Resistors RES 6.19 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details