Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1000FSBSL

Description
EGS-10-80 100 1% RWR84S1000FS BSL
Request a Quote Datasheet
Description
EGS-10-80 100 1% RWR84S1000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1000FSBSL
Wirewound Resistors 3110-RWR84S1000FSBSL
EGS-10-80 100 1% RWR84S1000FS BSL

EGS-10-80 100 1% RWR84S1000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1000FSBSL-ND
Through Hole Resistors RWR84S1000FSBSL-ND
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 7W 1% WW AXIAL - RWR84S1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 7W 1% WW AXIAL
RWR84S1000FSBSL
RES 100 OHM 7W 1% WW AXIAL RWR84S1000FSBSL
RES 100ohm 7W 1% WW AXIAL

RES 100ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1000FSBSL RWR84S1000FSBSL-ND RWR84S1000FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details