Vishay Intertechnology, Inc. RES 12K OHM 7W 1% WW AXIAL RWR84S1202FRBSL

Description
RES 12Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 7W 1% WW AXIAL - RWR84S1202FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 7W 1% WW AXIAL
RWR84S1202FRBSL
RES 12K OHM 7W 1% WW AXIAL RWR84S1202FRBSL
RES 12Kohm 7W 1% WW AXIAL

RES 12Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1202FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1202FRBSL
Wirewound Resistors 3110-RWR84S1202FRBSL
EGS-10-80 12K 1% RWR84S1202FR BSL

EGS-10-80 12K 1% RWR84S1202FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1202FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1202FRBSL-ND
Through Hole Resistors RWR84S1202FRBSL-ND
12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1202FRBSL 3110-RWR84S1202FRBSL RWR84S1202FRBSL-ND
Product Name RES 12K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers