Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1202FRRSL

Description
EGS-10-80 12K 1% RWR84S1202FR RSL
Request a Quote Datasheet
Description
EGS-10-80 12K 1% RWR84S1202FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1202FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1202FRRSL
Wirewound Resistors 3110-RWR84S1202FRRSL
EGS-10-80 12K 1% RWR84S1202FR RSL

EGS-10-80 12K 1% RWR84S1202FR RSL

Supplier's Site Datasheet
RES 12K OHM 7W 1% WW AXIAL - RWR84S1202FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 7W 1% WW AXIAL
RWR84S1202FRRSL
RES 12K OHM 7W 1% WW AXIAL RWR84S1202FRRSL
RES 12Kohm 7W 1% WW AXIAL

RES 12Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1202FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1202FRRSL-ND
Through Hole Resistors RWR84S1202FRRSL-ND
12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1202FRRSL RWR84S1202FRRSL RWR84S1202FRRSL-ND
Product Name Wirewound Resistors RES 12K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details