DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2820
2830
2840
2850
2860
2870
2873
2874
2875
2876
2877
2878
2879
2880
2881
2882
2883
2884
2885
2890
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 125 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 234 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 237 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 240 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 320 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 320 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.16 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.2 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 84.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 89.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 89.8 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 89.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.31 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.5 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |