Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1130FSBSL

Description
EGS-10-80 113 1% RWR84S1130FS BSL
Request a Quote Datasheet
Description
EGS-10-80 113 1% RWR84S1130FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1130FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1130FSBSL
Wirewound Resistors 3110-RWR84S1130FSBSL
EGS-10-80 113 1% RWR84S1130FS BSL

EGS-10-80 113 1% RWR84S1130FS BSL

Supplier's Site Datasheet
RES 113 OHM 7W 1% WW AXIAL - RWR84S1130FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 7W 1% WW AXIAL
RWR84S1130FSBSL
RES 113 OHM 7W 1% WW AXIAL RWR84S1130FSBSL
RES 113ohm 7W 1% WW AXIAL

RES 113ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1130FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1130FSBSL-ND
Through Hole Resistors RWR84S1130FSBSL-ND
113 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1130FSBSL RWR84S1130FSBSL RWR84S1130FSBSL-ND
Product Name Wirewound Resistors RES 113 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers