Vishay Intertechnology, Inc. Through Hole Resistors RWR84S10R0FSS70

Description
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S10R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FSS70-ND
Through Hole Resistors RWR84S10R0FSS70-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FSS70
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FSS70
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84S10R0FSS70-ND RWR84S10R0FSS70
Product Name Through Hole Resistors RES 10 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers