Vishay Intertechnology, Inc. Wirewound Resistors RWR84S10R0FPRSL

Description
EGS-10-80 10 1% RWR84S10R0FP RSL
Request a Quote Datasheet
Description
EGS-10-80 10 1% RWR84S10R0FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S10R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S10R0FPRSL
Wirewound Resistors 3110-RWR84S10R0FPRSL
EGS-10-80 10 1% RWR84S10R0FP RSL

EGS-10-80 10 1% RWR84S10R0FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S10R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FPRSL-ND
Through Hole Resistors RWR84S10R0FPRSL-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FPRSL
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FPRSL
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S10R0FPRSL RWR84S10R0FPRSL-ND RWR84S10R0FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details