Vishay Intertechnology, Inc. RES 8.66 OHM 7W 1% WW AXIAL RWR84N8R66FSB12

Description
RES 8.66ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 7W 1% WW AXIAL - RWR84N8R66FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 1% WW AXIAL
RWR84N8R66FSB12
RES 8.66 OHM 7W 1% WW AXIAL RWR84N8R66FSB12
RES 8.66ohm 7W 1% WW AXIAL

RES 8.66ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N8R66FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8R66FSB12-ND
Through Hole Resistors RWR84N8R66FSB12-ND
8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N8R66FSB12 RWR84N8R66FSB12-ND
Product Name RES 8.66 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details