Vishay Intertechnology, Inc. RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPB12

Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 7W 1% WW AXIAL - RWR84NR348FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 7W 1% WW AXIAL
RWR84NR348FPB12
RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPB12
RES 0.348ohm 7W 1% WW AXIAL

RES 0.348ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR348FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR348FPB12-ND
Through Hole Resistors RWR84NR348FPB12-ND
348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR348FPB12 RWR84NR348FPB12-ND
Product Name RES 0.348 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details