Vishay Intertechnology, Inc. RES 10K OHM 7W 1% WW AXIAL RWR84S1002FMB12

Description
RES 10Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 7W 1% WW AXIAL - RWR84S1002FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 7W 1% WW AXIAL
RWR84S1002FMB12
RES 10K OHM 7W 1% WW AXIAL RWR84S1002FMB12
RES 10Kohm 7W 1% WW AXIAL

RES 10Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1002FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1002FMB12
Wirewound Resistors 3110-RWR84S1002FMB12
EGS-10-80 10K 1% RWR84S1002FM B12

EGS-10-80 10K 1% RWR84S1002FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1002FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1002FMB12-ND
Through Hole Resistors RWR84S1002FMB12-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Egs-10-80 10K 1% Rwr84S1002Fm B12 Vishay - 15P0012 - Newark, An Avnet Company
Chicago, IL, United States
Egs-10-80 10K 1% Rwr84S1002Fm B12 Vishay
15P0012
Egs-10-80 10K 1% Rwr84S1002Fm B12 Vishay 15P0012
EGS-10-80 10K 1% RWR84S1002FM B12

EGS-10-80 10K 1% RWR84S1002FM B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S1002FMB12 3110-RWR84S1002FMB12 RWR84S1002FMB12-ND 15P0012
Product Name RES 10K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Egs-10-80 10K 1% Rwr84S1002Fm B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details