Vishay Intertechnology, Inc. Wirewound Resistors RWR84N60R4FMB12

Description
EGN-10-80 60.4 1% RWR84N60R4FM B12
Request a Quote Datasheet
Description
EGN-10-80 60.4 1% RWR84N60R4FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N60R4FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N60R4FMB12
Wirewound Resistors 3110-RWR84N60R4FMB12
EGN-10-80 60.4 1% RWR84N60R4FM B12

EGN-10-80 60.4 1% RWR84N60R4FM B12

Supplier's Site Datasheet
RES 60.4 OHM 7W 1% WW AXIAL - RWR84N60R4FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 7W 1% WW AXIAL
RWR84N60R4FMB12
RES 60.4 OHM 7W 1% WW AXIAL RWR84N60R4FMB12
RES 60.4ohm 7W 1% WW AXIAL

RES 60.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N60R4FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N60R4FMB12-ND
Through Hole Resistors RWR84N60R4FMB12-ND
60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N60R4FMB12 RWR84N60R4FMB12 RWR84N60R4FMB12-ND
Product Name Wirewound Resistors RES 60.4 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details