Vishay Intertechnology, Inc. Through Hole Resistors RWR84N75R0FRB12

Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N75R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N75R0FRB12-ND
Through Hole Resistors RWR84N75R0FRB12-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84N75R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84N75R0FRB12
RES 75 OHM 7W 1% WW AXIAL RWR84N75R0FRB12
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N75R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N75R0FRB12
Wirewound Resistors 3110-RWR84N75R0FRB12
EGN-10-80 75 1% RWR84N75R0FR B12

EGN-10-80 75 1% RWR84N75R0FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N75R0FRB12-ND RWR84N75R0FRB12 3110-RWR84N75R0FRB12
Product Name Through Hole Resistors RES 75 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details