Vishay Intertechnology, Inc. RES 0.402 OHM 7W 1% WW AXIAL RWR84NR402FSRSL

Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 7W 1% WW AXIAL - RWR84NR402FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84NR402FSRSL
RES 0.402 OHM 7W 1% WW AXIAL RWR84NR402FSRSL
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR402FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR402FSRSL-ND
Through Hole Resistors RWR84NR402FSRSL-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR402FSRSL RWR84NR402FSRSL-ND
Product Name RES 0.402 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14330RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details