Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6480FRBSL

Description
EGN-10-80 648 1% RWR84N6480FR BSL
Request a Quote Datasheet
Description
EGN-10-80 648 1% RWR84N6480FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6480FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6480FRBSL
Wirewound Resistors 3110-RWR84N6480FRBSL
EGN-10-80 648 1% RWR84N6480FR BSL

EGN-10-80 648 1% RWR84N6480FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6480FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6480FRBSL-ND
Through Hole Resistors RWR84N6480FRBSL-ND
648 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

648 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 648 OHM 7W 1% WW AXIAL - RWR84N6480FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 648 OHM 7W 1% WW AXIAL
RWR84N6480FRBSL
RES 648 OHM 7W 1% WW AXIAL RWR84N6480FRBSL
RES 648ohm 7W 1% WW AXIAL

RES 648ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N6480FRBSL RWR84N6480FRBSL-ND RWR84N6480FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 648 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 648 ohms 648 ohms 648 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details