Vishay Intertechnology, Inc. RES 0.2 OHM 7W 1% WW AXIAL RWR84NR200FPS73

Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 7W 1% WW AXIAL - RWR84NR200FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 7W 1% WW AXIAL
RWR84NR200FPS73
RES 0.2 OHM 7W 1% WW AXIAL RWR84NR200FPS73
RES 0.2ohm 7W 1% WW AXIAL

RES 0.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR200FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR200FPS73-ND
Through Hole Resistors RWR84NR200FPS73-ND
200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2845
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2845
Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84NR200FPS73 RWR84NR200FPS73-ND 64C2845
Product Name RES 0.2 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details