Vishay Intertechnology, Inc. RES 0.698 OHM 7W 1% WW AXIAL RWR84NR698FSB12

Description
RES 0.698ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 7W 1% WW AXIAL - RWR84NR698FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 7W 1% WW AXIAL
RWR84NR698FSB12
RES 0.698 OHM 7W 1% WW AXIAL RWR84NR698FSB12
RES 0.698ohm 7W 1% WW AXIAL

RES 0.698ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR698FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR698FSB12-ND
Through Hole Resistors RWR84NR698FSB12-ND
698 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR698FSB12 RWR84NR698FSB12-ND
Product Name RES 0.698 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details