Vishay Intertechnology, Inc. Through Hole Resistors RWR84N57R6FSBSL

Description
57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N57R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N57R6FSBSL-ND
Through Hole Resistors RWR84N57R6FSBSL-ND
57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

57.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N57R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N57R6FSBSL
Wirewound Resistors 3110-RWR84N57R6FSBSL
EGN-10-80 57.6 1% RWR84N57R6FS BSL

EGN-10-80 57.6 1% RWR84N57R6FS BSL

Supplier's Site Datasheet
RES 57.6 OHM 7W 1% WW AXIAL - RWR84N57R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 7W 1% WW AXIAL
RWR84N57R6FSBSL
RES 57.6 OHM 7W 1% WW AXIAL RWR84N57R6FSBSL
RES 57.6ohm 7W 1% WW AXIAL

RES 57.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N57R6FSBSL-ND 3110-RWR84N57R6FSBSL RWR84N57R6FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 57.6 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details